EN
  • EN
  • DE

MAX823LEXK+T

Part No MAX823LEXK+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V 2.5V/3V/3.3V/5V 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 247 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Nominal Supply Current 6 µA
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 1
Output Current 20 mA
Packaging Tape & Reel (TR)
Reset Timeout 200 ms
Threshold Voltage 4.63 V
Win Source Part Number 1075775-MAX823LEXK+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX823LEXK+T CAD Model

Description

Maxim Integrated's MAX823LEXK+T: A Superior Microprocessor Supervisory Circuit

The MAX823LEXK+T from Maxim Integrated is a highly reliable and compact microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring and battery control functions.

This supervisory circuit is particularly suitable for portable and battery-powered applications due to its low power consumption and small footprint. The MAX823LEXK+T is available in a 5-pin SC70 package, offering a space-saving solution for modern compact electronic devices. Its precision voltage monitoring feature ensures systems operate within their specified voltage range, enhancing overall performance and stability.

Key features of the MAX823LEXK+T include:

  • Reset Timeout: The device generates a reset signal whenever the monitored voltage falls below the factory-set reset threshold, ensuring the µP system restarts in a known state during power-up, power-down, or brownout conditions. The reset output remains valid with VCC as low as 1.2V.
  • Factory-Set Reset Thresholds: The reset thresholds are available for a range of voltages, accommodating different system requirements without the need for external adjustments.
  • Low Power Consumption: With a typical supply current of only 3µA, the MAX823LEXK+T is an energy-efficient solution, contributing to the extended battery life of portable devices.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered with an external switch or logic signal, providing additional system control and diagnostic capabilities.

The MAX823LEXK+T also features a debounced manual reset input, which is internally pulled up to VCC with a 30kΩ resistor. This input can be driven from a TTL or CMOS logic line as well as shorted to ground with a switch. The device operates over a wide temperature range of -40°C to +125°C, making it suitable for various operating environments.

Overall, the MAX823LEXK+T supervisory circuit from Maxim Integrated is an essential component for system designers who require a reliable and efficient solution to enhance system integrity and prevent data corruption during power fluctuations.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0567 $51.9639
40+ $2.5081 $100.3240
62+ $2.4297 $150.6414
86+ $2.3514 $202.2204
110+ $2.2730 $250.0300
148+ $2.0378 $301.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess