EN
  • EN
  • DE

MAX6720UTRVD3+T

Part No MAX6720UTRVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.625V/1.575V/Adj 1.8V to 5V/0.9V to 3.3V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 3
Operating Supply Current 15 µA
Overvoltage Threshold 1.62 V
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.625 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 1.53 V
Watchdog Timer No
Win Source Part Number 1075641-MAX6720UTRVD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6720UTRVD3+T CAD Model

Description

Maxim Integrated MAX6720UTRVD3+T Voltage Supervisory IC

The Maxim Integrated MAX6720UTRVD3+T is a highly reliable, compact voltage supervisory integrated circuit (IC) that is designed to monitor power supply voltages and other system voltages. This precision voltage supervisor ensures that your electronic systems operate within their intended voltage range, providing a crucial safeguard against power supply issues that can lead to system instability and damage.

This particular model comes in a small, 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. It is specifically tailored for portable devices, consumer electronics, and industrial systems where size and power efficiency are of paramount importance.

The MAX6720UTRVD3+T offers a range of features that make it a versatile solution for voltage monitoring. It provides a factory-trimmed reset threshold voltage, ensuring that it can detect even small deviations from the desired operating voltage. This model also includes a manual reset input, which allows for a system reset to be triggered by external factors or user intervention, adding an extra layer of control to system management.

Another key feature of the MAX6720UTRVD3+T is its low power consumption. With a quiescent current of just 1.2μA, it is optimized for battery-powered applications where every microampere counts. This contributes to longer battery life and reduced energy costs, making it an eco-friendly choice for power-sensitive designs.

The device's reset output stage can be configured as either push-pull or open-drain, providing flexibility in interfacing with other components in your system. The reset signal is guaranteed to remain valid with VCC as low as 1V, ensuring reliable operation even under conditions of low supply voltage.

Overall, the Maxim Integrated MAX6720UTRVD3+T is a robust and versatile voltage supervisor that provides critical protection for your electronic systems. Its compact size, low power consumption, and precision monitoring capabilities make it an ideal choice for a wide range of applications where system reliability is essential.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess