EN
  • EN
  • DE

MAX6719UTTGD3+T

Part No MAX6719UTTGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 131579-MAX6719UTTGD3+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6719UTTGD3+T CAD Model

Description

Maxim Integrated's MAX6719UTTGD3+T: A Quintessential Supervisory Circuit

The MAX6719UTTGD3+T is a highly reliable supervisory circuit designed by Maxim Integrated, a brand renowned for its commitment to engineering excellence. This compact and efficient component is engineered to monitor power supplies in microprocessor (µP) and digital systems, ensuring that the system operates optimally by providing a reset signal to the µP during power-up, power-down, and brownout conditions. Its precision and versatility make it an indispensable part of any sensitive digital circuit requiring robust power management.

Encased in a small, 6-pin SOT23 package, the MAX6719UTTGD3+T is designed for space-constrained applications. It boasts a factory-trimmed reset threshold voltage, which ensures that the device can maintain a high level of accuracy even under fluctuating power conditions. The reset output remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold, providing ample time for the system to stabilize before the processor starts its operations.

One of the standout features of the MAX6719UTTGD3+T is its low supply current of 6µA, which is particularly beneficial for portable and battery-operated devices. This makes the supervisory circuit an energy-efficient solution that contributes to the longevity of the system's power source.

The device also offers a manual reset input, which is a valuable feature for systems that require user-initiated resets or for those that need to implement a reset sequence programmatically. This input can be triggered with a push-button or an external logic signal, providing flexibility in system design.

In terms of performance, the MAX6719UTTGD3+T operates over a wide voltage range of 1.2V to 5.5V, catering to a broad spectrum of digital systems. It also has an operating temperature range of -40°C to +125°C, ensuring reliable operation even in extreme environmental conditions.

Overall, the MAX6719UTTGD3+T from Maxim Integrated is a top-tier choice for designers seeking a reliable, precise, and energy-efficient supervisory circuit. Its compact form factor, coupled with its robust feature set, makes it an excellent choice for a wide array of applications, including portable devices, computers, controllers, and intelligent instruments.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4153 $50.7213
51+ $1.9818 $101.0718
79+ $1.9198 $151.6642
108+ $1.8579 $200.6532
140+ $1.7960 $251.4400
187+ $1.6102 $301.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 324 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess