EN
  • EN
  • DE

MAX6719AUTSFD2+T

Part No MAX6719AUTSFD2+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705846-MAX6719AUTSFD2+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6719AUTSFD2+T CAD Model

Description

Maxim Integrated MAX6719AUTSFD2+T Microprocessor Supervisory Circuits

The MAX6719AUTSFD2+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit that provides essential monitoring and control functions for microprocessor systems. This compact and efficient device is designed to enhance system stability by monitoring the power supply voltage and asserting a reset signal to the µP during power-up, power-down, and brownout conditions. The MAX6719AUTSFD2+T comes in a space-saving 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.

This supervisory circuit features a factory-trimmed reset threshold voltage, ensuring accurate monitoring of the system's power supply. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold level, providing a stable operating environment for the µP to initialize. The device's low supply current of 6µA (typical) makes it suitable for battery-powered applications where power efficiency is critical.

One of the key features of the MAX6719AUTSFD2+T is its ability to assert a reset signal in response to manual inputs, such as a push-button reset. This manual reset function is an added layer of control that allows for system resets without the need to cycle the power supply, enhancing user interactivity and system responsiveness.

The device also includes a debounce circuit that filters out any noise on the manual reset input, ensuring that the reset signal is clean and free of false triggering. This robust filtering capability is essential in noisy environments where signal integrity is paramount.

Designed with versatility in mind, the MAX6719AUTSFD2+T supports a wide operating voltage range from 1.6V to 5.5V, accommodating various µP and logic systems. The device's industry-standard pinout and its lead(Pb)-free and RoHS-compliant construction make it an environmentally friendly choice that meets modern regulatory requirements for electronic components.

In summary, the MAX6719AUTSFD2+T from Maxim Integrated is an essential component for reliable system management, offering precise voltage monitoring, low power consumption, manual reset capability, and noise filtering in a compact package, making it an excellent choice for designers looking to enhance the stability and performance of their microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess