EN
  • EN
  • DE

MAX6709GUB+T

Part No MAX6709GUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Monitor 1.8V/2.5V/3V/3.3V/5V 10-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 444 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Pins 10
Number of Voltages Monitored 4
Operating Supply Current 35 µA
Overvoltage Threshold 3 V
Reset Active Low
RoHS Compliant
Type Multi-Voltage Supervisor
Undervoltage Threshold 2.85 V
Watchdog Timer No
Win Source Part Number 1075638-MAX6709GUB+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6709GUB+T CAD Model

Description

Maxim Integrated's MAX6709GUB+T - Quad Voltage Monitor

The MAX6709GUB+T from Maxim Integrated is a highly precise quad voltage monitor, designed to ensure the reliable operation of multi-voltage systems. This compact device comes in a small, 10-pin µMAX package, making it an ideal choice for space-constrained applications. It is specifically tailored to monitor up to four voltage rails, which is crucial for systems that require multiple supply voltages to function correctly.

This voltage monitor is capable of monitoring voltages as low as 1.575V and as high as 5.5V, with an impressive accuracy of ±1.5%. The MAX6709GUB+T provides a robust solution for systems that demand tight voltage thresholds to maintain proper operation. Each of the four monitored voltages can be set with an external resistor divider, allowing for great flexibility and customization to meet specific design requirements.

The device features a manual reset input, which allows for a system reset to be triggered with an external signal. Moreover, it offers an active-low reset output, which remains asserted for a minimum of 140ms after all voltages have returned to acceptable levels, ensuring that the system has adequate time to stabilize before resuming operation. This makes the MAX6709GUB+T a reliable component for managing system resets and protecting against voltage anomalies.

Another notable feature of the MAX6709GUB+T is its low power consumption, which is particularly advantageous for battery-powered devices. The quiescent current is typically 45µA, which helps to extend battery life and reduce power dissipation. The device also supports a wide operating temperature range from -40°C to +125°C, which is suitable for industrial applications.

In summary, Maxim Integrated's MAX6709GUB+T is a versatile and reliable solution for monitoring multiple supply voltages in a variety of electronic systems. Its precision, low power usage, and small form factor make it an excellent choice for designers who need a dependable voltage monitoring solution.

Key features at a glance:

  • Quad voltage monitoring
  • Adjustable voltage thresholds
  • Manual reset input
  • Active-low reset output
  • Low quiescent current: typically 45µA
  • Wide operating temperature range: -40°C to +125°C
  • Compact 10-pin µMAX package

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess