EN
  • EN
  • DE

MAX6704SKA-T

Part No MAX6704SKA-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Low-Voltage, SOT23 μP Supervisors with Power- Fail In/Out, Manual Reset, and Watchdog Timer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 073884-MAX6704SKA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6704SKA-T CAD Model

Description

The MAX6704SKA-T is a robust, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It offers excellent precision in monitoring system voltages, ensuring that the digital systems operate optimally within their power supply specifications.

Key Features

  • Voltage Monitoring: This device provides precision monitoring of a single system supply voltage; it ensures that the system voltage does not fall below a predefined threshold, protecting the system from undervoltage conditions.
  • Reset Output: The MAX6704SKA-T features an active-low reset output that remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring a proper system reset during power-up, power-down, and brownout conditions.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit consumes minimal power, with a typical supply current of only 17µA, which helps to extend battery life in portable devices.
  • Compact Package: The device comes in a small, 8-pin SOT23 package, making it ideal for space-constrained applications.
  • Adjustable Reset Thresholds: With factory-trimmed reset thresholds suitable for monitoring a variety of supply voltages, the MAX6704SKA-T offers versatility for different system requirements.
  • High Threshold Accuracy: The reset threshold accuracy is maintained over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The MAX6704SKA-T is suited for a broad range of applications, including portable/battery-powered equipment, computers, controllers, intelligent instruments, critical µP and µC power monitoring, and automotive systems. Its ability to provide accurate and reliable monitoring of system power supplies makes it an essential component in the design of sophisticated electronic systems.

Maxim Integrated’s commitment to quality and reliability is reflected in the MAX6704SKA-T, making it a trusted choice for engineers and designers looking for a supervisory circuit that ensures system integrity and stability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess