EN
  • EN
  • DE

MAX651CPA

Part No MAX651CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075623-MAX651CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX651CPA CAD Model

Description

Introducing the MAX651CPA Voltage Regulator from Maxim Integrated

The MAX651CPA is a high-performance, adjustable output, step-up DC-DC converter designed to provide a reliable power solution for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this voltage regulator is specifically engineered to meet the needs of portable devices, where efficient power conversion extends battery life and enhances performance.

Key Features of the MAX651CPA:

  • Adjustable Output Voltage: The device allows users to set the output voltage from 2.7V to 11V, providing versatility for various circuit requirements.
  • High Efficiency: With its high efficiency, the MAX651CPA minimizes heat generation and power loss, making it an ideal choice for battery-powered devices.
  • Low Quiescent Current: The quiescent current is as low as 110µA, which is crucial for prolonging battery life in portable applications.
  • Wide Input Voltage Range: The regulator operates over a wide input voltage range from 1.8V to 11V, accommodating multiple power sources.
  • Compact Packaging: The MAX651CPA comes in an 8-pin DIP package, which is easy to integrate into various circuit designs without consuming much space.

Applications:

The MAX651CPA is suitable for a diverse array of applications, including but not limited to:

  • Portable Consumer Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Power Backup Systems

Reliability and Performance:

Maxim Integrated's commitment to quality ensures that the MAX651CPA voltage regulator delivers consistent performance. Its robust design is capable of withstanding the demands of daily use, making it a dependable component for your power management needs. Whether you are developing a new portable device or upgrading an existing system, the MAX651CPA offers the flexibility and reliability required for efficient power regulation.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated datasheets and support documentation. The MAX651CPA is not just a component; it's a stepping stone to innovation and enhanced device functionality.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess