EN
  • EN
  • DE

MAX6501EUKP105

Part No MAX6501EUKP105
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705634-MAX6501EUKP105
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6501EUKP105 CAD Model

Description

The MAX6501EUKP105, manufactured by Maxim Integrated, is a miniature, low-cost temperature switch and temperature sensor. This device offers a precise and reliable solution for temperature monitoring and control in a wide range of applications.

Applications

  • Thermal Management Systems: Monitors and controls temperature in electronic equipment to prevent overheating.
  • Battery Chargers: Protects batteries from over-temperature during charging.
  • Power Supplies: Monitors temperature in power supplies to ensure safe and reliable operation.
  • Industrial Equipment: Provides temperature monitoring and control in industrial automation systems.
  • Consumer Electronics: Protects sensitive components from overheating in consumer electronic devices.

Features

  • Precise Temperature Sensing: Offers accurate temperature sensing with minimal error.
  • Miniature Package: Available in a small package, ideal for space-constrained applications.
  • Low Cost: Provides a cost-effective solution for temperature monitoring and control.
  • Adjustable Trip Point: Allows for adjustment of the temperature trip point to suit specific application requirements.
  • Open-Drain Output: Provides an open-drain output that can be used to trigger external circuits.

Benefits

  • Temperature Protection: Prevents damage to sensitive components due to overheating.
  • Reliable Operation: Provides accurate and reliable temperature sensing and control.
  • Cost-Effective Solution: Offers a low-cost solution for temperature monitoring and control.
  • Space-Saving Design: Miniature package allows for use in space-constrained applications.
  • Flexible Configuration: Adjustable trip point allows for flexible configuration to suit specific application requirements.

Additional Details

The MAX6501EUKP105 is designed to provide a simple and reliable solution for temperature monitoring and control. The precise temperature sensing ensures accurate temperature measurement, while the adjustable trip point allows for customization to specific application requirements. The open-drain output can be used to trigger external circuits, such as alarms or shutdown mechanisms. The miniature package and low cost make it ideal for use in a wide range of applications where space and cost are critical considerations. The device is easy to use and requires minimal external components. The MAX6501EUKP105 is often used in applications requiring over-temperature protection and temperature monitoring.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess