EN
  • EN
  • DE

MAX6497ATA+T

Part No MAX6497ATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Over Voltage Protection Controller 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.45 W
Max Supply Voltage 72 V
Min Operating Temperature -40 °C
Min Supply Voltage 5.5 V
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Working Voltage 72 V
Win Source Part Number 1075615-MAX6497ATA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6497ATA+T CAD Model

Description

Maxim Integrated MAX6497ATA+T Overvoltage-Protection Controller

The MAX6497ATA+T from Maxim Integrated is a robust overvoltage-protection controller designed to safeguard low-voltage systems against high-voltage faults up to 72V. This device is particularly well-suited for automotive, industrial, and other applications where sensitive electronics require protection from voltage surges and transients.

Featuring an integrated high-side n-channel MOSFET switch, the MAX6497ATA+T offers a compact solution for disconnecting the load during overvoltage conditions. It operates over a wide input voltage range from 6V to 72V, ensuring versatility across various platforms and systems. The device is capable of withstanding load dump pulses up to 72V, which are common in automotive environments, without the need for external components.

The MAX6497ATA+T includes an adjustable overvoltage lockout (OVLO) feature, allowing users to set the desired threshold for overvoltage protection. This customization ensures that the device can be tailored to specific application requirements. Additionally, the controller provides an under voltage lockout (UVLO) feature, which prevents the system from operating at dangerously low voltages that could potentially cause harm to the circuitry or degrade performance.

Another key feature of the MAX6497ATA+T is its overcurrent protection, which limits the output current during short-circuit conditions. This helps to prevent damage to the load and the power supply. The device also includes thermal shutdown protection, which automatically turns off the MOSFET if the die temperature exceeds safe operating limits, thereby providing an additional layer of safety.

The component is offered in a small 8-pin TDFN package with an exposed pad, which aids in thermal management and saves board space. With its extended temperature range of -40°C to +125°C, the MAX6497ATA+T is suitable for harsh environments, ensuring reliable operation under extreme conditions.

In summary, the Maxim Integrated MAX6497ATA+T overvoltage-protection controller is a highly reliable and versatile solution for protecting sensitive electronics from voltage-related damages. Its integration of multiple protection features in a compact package makes it an excellent choice for designers looking to enhance the durability and longevity of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess