The MAX6465XR22+T by Maxim Integrated is a highly precise, low-power voltage detector designed for a variety of applications that require voltage monitoring. This component is engineered to ensure systems operate within their voltage thresholds, thereby safeguarding them from potential damage due to conditions like under-voltage or power failure.
This voltage detector is characterized by its factory-set threshold voltage of 2.2V, which provides a reliable monitoring solution without the need for external resistors. The MAX6465XR22+T is an ideal choice for portable devices, battery-powered applications, and other electronics that demand minimal power consumption and high accuracy in voltage monitoring.
Key Features:
- Fixed Voltage Threshold: Pre-set detection voltage of 2.2V for precise monitoring without additional components.
- Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-operated devices.
- High Accuracy: Offers tight threshold accuracy, ensuring reliable operation and protection for sensitive electronics.
- Operating Temperature Range: Functions effectively across a wide temperature range, from -40°C to +125°C, accommodating various environments and conditions.
- Compact Package: Available in a small SC70 package, saving valuable board space in space-constrained applications.
- Push-Pull Output: Delivers a logic-level output that can directly interface with a microcontroller or other logic circuits.
The MAX6465XR22+T also features a fast response time, reacting promptly to voltage changes to provide timely system protection. Its push-pull output eliminates the need for an external pull-up resistor, further simplifying the design and reducing component count.
With its combination of precision, low power, and compact form factor, the MAX6465XR22+T from Maxim Integrated is an excellent choice for ensuring the stability and integrity of electronic systems. Whether you're designing consumer electronics, industrial controls, or automotive systems, this voltage detector can help maintain optimal performance and protect against voltage-related issues.