EN
  • EN
  • DE

MAX6457UKD0B+C3G

Part No MAX6457UKD0B+C3G
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 90ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6457
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 705595-MAX6457UKD0B+C3G
Ultra Librarian 3D Model Ultra Librarian MAX6457UKD0B+C3G CAD Model

Description

Maxim Integrated MAX6457UKD0B+C3G Voltage Monitor

The Maxim Integrated MAX6457UKD0B+C3G is a highly precise single-channel voltage monitor, designed to ensure the stability and reliability of your electronic systems. This compact and efficient device is part of Maxim Integrated's extensive range of power management solutions, specifically tailored for applications that demand accurate voltage monitoring and power supply supervision.

The MAX6457UKD0B+C3G is housed in a small SOT23-5 package, making it ideal for space-constrained applications. It operates over a wide voltage range and features a factory-set reset threshold voltage, ensuring that your system operates within its safe voltage limits. With its low power consumption, this voltage monitor is suitable for portable and battery-powered devices, where power efficiency is paramount.

One of the key features of the MAX6457UKD0B+C3G is its ability to provide a reset output signal. This signal becomes active whenever the monitored voltage falls below the preset threshold, allowing for a system reset or other corrective actions to be taken. This function is crucial for preventing system malfunctions or damage that could be caused by an unexpected drop in supply voltage.

The device also boasts a manual reset input, which provides an additional layer of control. By using this feature, designers can implement a manual reset capability, enabling users to reset the system as needed without cycling the power. This can be especially useful during system maintenance or troubleshooting.

For applications that require strict voltage monitoring, such as microprocessors, microcontrollers, and other critical system components, the MAX6457UKD0B+C3G offers a dependable solution. Its fast response time ensures that the system is quickly alerted to any issues, allowing for immediate response to potential problems.

In summary, the Maxim Integrated MAX6457UKD0B+C3G voltage monitor is a robust and reliable component that provides crucial monitoring of system voltages. Its small footprint, low power consumption, and precise voltage threshold detection make it an excellent choice for a wide range of applications where system integrity is of the utmost importance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6697 $60.7061
31+ $3.8323 $118.8013
47+ $3.7122 $174.4734
65+ $3.5921 $233.4865
84+ $3.4731 $291.7404
112+ $3.1139 $348.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess