EN
  • EN
  • DE

MAX6450UT16L+T

Part No MAX6450UT16L+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX6450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6450UT16L+, MAX6450UT16L+TTR, MAX6450UT16L+TCT, MAX6450UT16L+TDKR, MAX6450UT16LT, MAX6450UT16L+T-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925557-MAX6450UT16L+T
Ultra Librarian 3D Model Ultra Librarian MAX6450UT16L+T CAD Model

Description

Product Overview: MAX6450UT16L+T from Maxim Integrated

The MAX6450UT16L+T is a high-quality voltage monitor with a manual reset feature, designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient component is essential for systems that require precise voltage monitoring to ensure reliable operation and protection against voltage fluctuations.

Key Features

  • Voltage Threshold: The device is designed to monitor a fixed voltage threshold of 1.6V, making it suitable for low-voltage applications.
  • Manual Reset: It includes a manual reset input that allows users to externally trigger a reset, providing additional control over the monitoring system.
  • Low Power Consumption: The MAX6450UT16L+T is optimized for low power consumption, which is critical for battery-powered and energy-efficient devices.
  • High Accuracy: With its precision voltage monitoring, the device ensures that the system operates within the desired voltage range, enhancing overall stability and performance.
  • Compact Package: The component comes in a small SOT23-6 package, which is ideal for space-constrained applications.

Applications

The MAX6450UT16L+T is versatile and can be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Industrial control systems
  • Computers and servers
  • Telecommunication equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX6450UT16L+T is no exception. It is built to meet stringent industry standards, ensuring reliability and performance even in demanding conditions.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers can access Maxim Integrated's datasheets and support documentation.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9130 $55.3910
16+ $6.4928 $103.8848
24+ $6.2899 $150.9576
33+ $6.0870 $200.8710
43+ $5.8841 $253.0163
57+ $5.2754 $300.6978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess