EN
  • EN
  • DE

MAX6450TA16S+T

Part No MAX6450TA16S+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description PROCESSOR SUPERVISORS - Tape and Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 1075607-MAX6450TA16S+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6450TA16S+T CAD Model

Description

Maxim Integrated's MAX6450TA16S+T Voltage Monitor

The MAX6450TA16S+T is a highly reliable voltage monitor from Maxim Integrated, designed to ensure the stability and functionality of electronic systems by supervising the power supply voltage levels. This precision voltage monitor is a vital component for a range of applications including microprocessor systems, industrial equipment, and portable battery-powered devices where consistent voltage levels are critical for proper operation.

The device features a factory-preset voltage threshold of 1.6V, which makes it suitable for monitoring low-voltage power supplies. The MAX6450TA16S+T provides a robust solution for systems that require an accurate and dependable watchdog timer to maintain system integrity. It is particularly beneficial in scenarios where an unexpected drop in voltage could lead to data corruption, system resets, or even hardware damage.

One of the key attributes of the MAX6450TA16S+T is its compact SOT-23 package, which is ideal for space-constrained applications. This small footprint allows it to be easily integrated into various designs without significantly impacting the overall size of the product. Furthermore, the device operates over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments and extending its applicability across different industries.

The MAX6450TA16S+T also boasts a low quiescent current, which is a crucial feature for battery-powered devices where power efficiency is paramount. This ensures that the voltage monitor itself does not significantly drain the system's power resources, thereby extending the operational life of the device it is monitoring.

In summary, the Maxim Integrated MAX6450TA16S+T voltage monitor is a compact, efficient, and precise solution for safeguarding electronic systems against voltage fluctuations. Its preset voltage threshold, wide operating temperature range, and low power consumption make it an excellent choice for designers looking to enhance the reliability and safety of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess