EN
  • EN
  • DE

MAX6444US23L+T

Part No MAX6444US23L+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU RESET 2.313V SOT143-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.313V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Family Part Number MAX6444
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705582-MAX6444US23L+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6444US23L+T CAD Model

Description

Maxim Integrated MAX6444US23L+T Microprocessor Supervisory Circuits

The Maxim Integrated MAX6444US23L+T is a high-quality microprocessor supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial function by ensuring that the microprocessor and other sensitive digital components operate within their specified power supply parameters. This supervisory IC is ideal for use in a wide range of applications, including computers, embedded systems, and portable battery-powered devices.

One of the standout features of the MAX6444US23L+T is its ability to assert a reset signal whenever the VCC supply voltage drops below a preset threshold, ensuring that the microprocessor restarts cleanly during power-up, power-down, or brown-out conditions. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold, providing the system with ample time to stabilize.

The device operates with a supply voltage range of 1V to 5.5V, making it versatile for various low-voltage applications. The MAX6444US23L+T comes in a compact SOT-143 package, ensuring a minimal footprint on the PCB and is specified over the automotive temperature range of -40°C to +125°C, offering reliable performance in harsh environments.

Key features of the MAX6444US23L+T include:

  • Low supply current of 6µA (typical), which is critical for battery-powered applications where power conservation is paramount.
  • Programmable reset timeout delay, allowing designers to tailor the reset assertion time to their specific system requirements.
  • Factory-trimmed reset threshold levels for high accuracy, which helps in maintaining system reliability and performance.
  • Immunity to short VCC transients, ensuring that the device does not generate false resets during momentary voltage dips.

The MAX6444US23L+T supervisory circuit from Maxim Integrated is a robust, low-power solution for enhancing the reliability of microprocessor-based systems. Its precise voltage monitoring and reset capabilities make it an essential component for maintaining the integrity of electronic systems under various operating conditions.

Whether you are designing an automotive control module, a portable device, or a complex digital system, the MAX6444US23L+T offers the performance and reliability that modern electronics demand.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6836 $50.5080
75+ $1.3814 $103.6050
115+ $1.3383 $153.9045
155+ $1.2951 $200.7405
200+ $1.2519 $250.3800
270+ $1.1224 $303.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess