EN
  • EN
  • DE

MAX6414UK16+T

Part No MAX6414UK16+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.575V 1 Active Low/Open Drain Automotive 5-Pin SOT-23 T/R / IC RESET MPU LOW PWR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.575V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786779-MAX6414UK16+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6414
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6414UK16+T CAD Model

Description

Overview of MAX6414UK16+T

The MAX6414UK16+T is a sophisticated microprocessor (µP) supervisory circuit designed by Maxim Integrated, engineered to monitor power supplies in µP and digital systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within operational thresholds, thereby enhancing system reliability and preventing data corruption caused by unexpected power failures or brownouts.

Key Features

  • Voltage Monitoring: The device keeps a vigilant eye on the system's supply voltage, delivering a reset signal to the µP during instances of undervoltage. This reset signal ensures the µP restarts cleanly during power-up, power-down, or brownout conditions.
  • Reset Timeout: The MAX6414UK16+T features a preset reset timeout delay, which guarantees the µP has adequate time to initialize and stabilize before resuming operation.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit boasts a low quiescent current, making it an ideal choice for power-sensitive applications.
  • Compact SOT23 Packaging: The device comes in a small SOT23 package, maximizing space efficiency on the printed circuit board and making it well-suited for space-constrained applications.

Applications

The MAX6414UK16+T is versatile and finds use in a variety of applications where reliable voltage monitoring is critical. Some common applications include:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Controllers
  • Telecommunications Equipment
  • Notebook Computers

Technical Specifications

With its precise factory-set reset thresholds, the MAX6414UK16+T ensures that devices operate within safe voltage levels. It operates over a wide voltage range, accommodating various system requirements. The device also features a debounced manual reset input, providing an additional layer of control.

Conclusion

The MAX6414UK16+T from Maxim Integrated stands out as a reliable and efficient solution for voltage supervision in microprocessor systems. Its combination of low power consumption, compact footprint, and robust protective features make it an essential component for maintaining system stability and integrity across a diverse array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5863 $50.4493
27+ $3.7631 $101.6037
42+ $3.6455 $153.1110
57+ $3.5279 $201.0903
74+ $3.4103 $252.3622
99+ $3.0576 $302.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess