EN
  • EN
  • DE

MAX6394US317D3+T

Part No MAX6394US317D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Monitor 1V to 5.5V 4-Pin(3+Tab) SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-253-4
Height 1.22 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 275.9 mW
Max Reset Threshold Voltage 3.187 V
Max Supply Current 15 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3.149 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Output Current 20 mA
Radiation Hardening No
Reset Active Low
Reset Timeout 105 ms
RoHS Compliant
Threshold Voltage 3.168 V
Type Simple Reset/Power-On Reset
Watchdog Timer No
Win Source Part Number 1075595-MAX6394US317D3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6394US317D3+T CAD Model

Description

Product Overview: MAX6394US317D3+T

The MAX6394US317D3+T is a robust, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is engineered to provide precision monitoring of power supplies in µP and digital systems, ensuring reliable system operation by monitoring the system voltage and asserting a reset if a fault condition is detected.

Key Features

  • Voltage Monitoring: The MAX6394US317D3+T supervisory circuit monitors a fixed factory-set threshold voltage of 3.17V, making it suitable for 3.3V systems. It provides an active-low reset output which remains asserted until the system voltage stabilizes above the threshold.
  • Power-On Reset Delay: The device includes an internally set power-on reset delay (typically 140ms), which provides a stable reset signal to the µP during power-up, power-down, or brownout conditions.
  • Low Quiescent Current: Designed for power-sensitive applications, the MAX6394US317D3+T features a low quiescent current of typically 1.6µA, which helps in reducing the overall power consumption of the system.
  • Manual Reset Input: An additional feature of this supervisory circuit is the manual reset input, which allows for an external signal to trigger the reset, providing a means for system diagnostics or a controlled system restart.
  • High Accuracy: This device offers high threshold voltage accuracy (±1.5%) across the entire operating temperature range of -40°C to +125°C, ensuring reliable monitoring under varying conditions.
  • Compact Package: The MAX6394US317D3+T comes in a compact, 4-pin SOT143 package, which is ideal for space-constrained applications.

Applications

The MAX6394US317D3+T is versatile and can be used in a wide array of applications where system reliability and power management are crucial. It is commonly found in portable/battery-powered devices, consumer electronics, embedded systems, and industrial controllers.

By integrating the MAX6394US317D3+T into your system, you can ensure that your µP and other digital systems are protected against unpredictable voltage fluctuations, thereby enhancing system stability and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess