EN
  • EN
  • DE

MAX638BCSA

Part No MAX638BCSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705479-MAX638BCSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX638BCSA CAD Model

Description

The MAX638BCSA from Maxim Integrated is a highly efficient, monolithic, step-down, switch-mode DC-DC converter designed to deliver a fixed output voltage from a variable input supply. This compact and robust integrated circuit (IC) is ideal for portable devices, where extending battery life is of paramount importance. It is also well-suited for applications in industrial control, distributed power systems, and wherever a high-efficiency voltage conversion is required.

Key Features

  • Output Voltage: The device provides a fixed 5V output, which is a common requirement for digital circuits and microcontroller-based systems.
  • Input Voltage Range: It operates over a wide input voltage range from 3.15V to 16V, accommodating various power sources including single lithium-ion cells, multiple alkaline/NiCd/NiMH cells, or regulated 5V and 12V power supplies.
  • High Efficiency: The MAX638BCSA can deliver efficiencies up to 96%, minimizing heat generation and power loss, which is critical for battery-powered applications.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 100kHz, allowing designers to optimize the size of external components and the performance of their power supply design.
  • Low Quiescent Current: Its low quiescent current helps in conserving battery life when the device is in standby mode.
  • Thermal and Overload Protection: The IC includes built-in thermal shutdown and current-limit features to protect against over-temperature and over-current conditions.

Applications

The MAX638BCSA is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-Powered Equipment
  • Handheld Instruments
  • Portable Computers
  • Telecommunications Equipment

Package and Quality

The device is offered in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Maxim Integrated ensures high-quality standards, and the MAX638BCSA is no exception, providing reliable and consistent performance for critical applications.

Overall, the MAX638BCSA is an excellent choice for designers looking for a versatile, high-efficiency, step-down DC-DC converter that can operate across a broad range of input voltages and deliver a stable 5V output with advanced protection features.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess