EN
  • EN
  • DE

MAX6384XS17D3+T

Part No MAX6384XS17D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 1.67V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.67V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 705457-MAX6384XS17D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6384
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6384XS17D3+T CAD Model

Description

Maxim Integrated MAX6384XS17D3+T Microprocessor Reset Circuit

The MAX6384XS17D3+T is a highly reliable and robust microprocessor (µP) supervisory circuit, designed and manufactured by Maxim Integrated. This precision device is engineered to monitor power supplies in µP and digital systems, providing a significant layer of protection by ensuring that the system's voltage levels remain within operational thresholds. It is particularly suitable for portable devices, computers, controllers, and intelligent instruments where precise monitoring is critical.

With an ability to assert a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold level, the MAX6384XS17D3+T ensures that the µP boots up in a known state. The reset output remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold level, thus providing the system with a stable interval to recover after a power-down or brown-out condition.

This device features a reset threshold voltage of 1.7V, which caters to low-voltage applications, and it comes in a compact, surface-mountable SOT-343 package. The MAX6384XS17D3+T also offers an active-low, push-pull reset output, which provides a direct interface with µP reset or chip enable pins without the need for external components.

The MAX6384XS17D3+T is characterized for operation over a wide temperature range, from -40°C to +125°C, making it suitable for use in environments with extreme temperature variations. The device is also provided in a tape and reel format (denoted by the +T suffix), which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production.

This supervisory circuit is part of Maxim Integrated's commitment to offering power management solutions that enhance the reliability and performance of electronic systems. Its low power consumption and small footprint make it an excellent choice for space-constrained applications that require minimal power overhead and high integration.

Overall, the MAX6384XS17D3+T is a testament to Maxim Integrated's expertise in designing power management ICs that meet the strict requirements of modern electronic systems, ensuring that they operate reliably and effectively under varying conditions and power supply uncertainties.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess