EN
  • EN
  • DE

MAX6383XR23D3-T

Part No MAX6383XR23D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.31V SC70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.31V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1070245-MAX6383XR23D3-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6383XR23D3-T CAD Model

Description

Maxim Integrated MAX6383XR23D3-T Microprocessor Reset Circuit

The MAX6383XR23D3-T is a highly reliable microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a trusted name in the development of analog and mixed-signal products. This compact and efficient component is engineered to monitor power supplies in µP and digital systems, providing a robust solution for system monitoring and protection.

One of the key features of the MAX6383XR23D3-T is its ability to assert a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold level. For this particular model, the reset threshold is precisely set at 2.3V. This ensures that the µP and other critical system components are reset properly, preventing any improper operation due to low voltage conditions.

The device boasts an impressive reset timeout period of 140ms (minimum), which provides sufficient time for the system to stabilize before normal operation is resumed. This timeout period is crucial for preventing the system from restarting prematurely during transient conditions or when power is being restored.

Another significant advantage of the MAX6383XR23D3-T is its tiny, space-saving SOT-323 package. With its small footprint, this component is ideal for use in space-constrained applications, such as portable devices, wearables, and IoT products, where board space is at a premium.

Additionally, the device features a low supply current of only 1µA (typical), making it an energy-efficient choice for battery-operated devices. Its low power consumption helps extend battery life, which is essential for mobile and portable applications.

For enhanced system reliability, the MAX6383XR23D3-T includes an active-low RESET output, which remains asserted for the duration of the reset timeout period after VCC has risen above the reset threshold. This output type is open-drain, allowing for the possibility of connecting multiple devices in a wired-OR configuration for more complex system monitoring.

Overall, the MAX6383XR23D3-T from Maxim Integrated is a robust and reliable solution for µP system monitoring, offering precise voltage monitoring, low power consumption, and a small package size, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9773 $59.3190
75+ $1.6225 $121.6875
115+ $1.5717 $180.7455
155+ $1.5211 $235.7705
200+ $1.4703 $294.0600
265+ $1.3182 $349.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess