EN
  • EN
  • DE

MAX6383XR23D3+T

Part No MAX6383XR23D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.31V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.31V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 021965-MAX6383XR23D3+T
Ultra Librarian 3D Model Ultra Librarian MAX6383XR23D3+T CAD Model

Description

Maxim Integrated's MAX6383XR23D3+T Microprocessor Reset Circuit

The MAX6383XR23D3+T is a compact, high-precision microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering, this component ensures reliable operation of microprocessor-based systems by providing a reset signal whenever the VCC supply voltage drops below a preset threshold. The MAX6383XR23D3+T is an essential device for maintaining system integrity during power-up, power-down, and brown-out conditions.

This supervisory circuit is available in a tiny, 3-pin SC70 package, making it an ideal solution for space-constrained applications. It offers a factory-set reset threshold voltage of 2.3V, which is tailored to the specific needs of 2.5V-powered systems. With its precision voltage monitoring and low supply current, the MAX6383XR23D3+T is optimized for portable and battery-operated devices.

Key features of the MAX6383XR23D3+T include:

  • High Accuracy: This device maintains a ±1.5% reset threshold accuracy over the entire operating temperature range, ensuring dependable system performance.
  • Low Power Consumption: The circuit is designed for minimal power usage, with a typical supply current of only 1.2μA, which is crucial for extending battery life in portable applications.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for a system reset to be triggered by an external event or user intervention, adding an extra layer of system control.
  • Immune to Short VCC Transients: The device includes an integrated debounce circuit that filters out short-duration VCC transients, preventing false resets and enhancing system reliability.
  • Extended Temperature Range: The MAX6383XR23D3+T operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial applications.

This supervisory circuit is offered in a lead-free, RoHS-compliant package, reflecting Maxim Integrated's commitment to environmentally friendly manufacturing practices. The MAX6383XR23D3+T is a testament to Maxim's dedication to providing innovative, high-quality products that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8129 $57.7548
30+ $3.9489 $118.4670
46+ $3.8265 $176.0190
63+ $3.7029 $233.2827
81+ $3.5793 $289.9233
108+ $3.2086 $346.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess