EN
  • EN
  • DE
  • IT

MAX6381XR23D6+T

Part No MAX6381XR23D6+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705437-MAX6381XR23D6+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6381XR23D6+T CAD Model

Description

The MAX6381XR23D6+T is a high-quality microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated. This compact and reliable component provides essential monitoring functionality to ensure the stable operation of microprocessor systems by monitoring the power supply voltage. It is particularly well-suited for battery-powered electronics where maintaining the correct operation voltage is critical.

Key Features

  • Voltage Monitoring: The device has a preset threshold voltage of 2.3V, making it ideal for low-voltage applications. It ensures that the system does not operate under conditions that could lead to unreliable performance.
  • Reset Output: The MAX6381XR23D6+T provides an active-low reset output. This feature sends a signal to the μP to reset if the supply voltage drops below the threshold, ensuring proper system reboot and preventing software execution errors.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit consumes minimal power, which helps in extending the battery life of portable devices.
  • Temperature Range: This component operates over an extended temperature range of -40°C to +125°C, making it suitable for various industrial and automotive applications that require robust performance in harsh conditions.
  • Small Form Factor: The MAX6381XR23D6+T comes in a small, 3-pin SC70 package, which is ideal for space-constrained applications.

Applications

The MAX6381XR23D6+T is versatile and can be used in a wide array of applications, including:

  • Portable/Battery-Powered Devices
  • Notebook Computers
  • Consumer Electronics
  • Embedded Systems
  • Industrial Controllers

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6381XR23D6+T is no exception. It is built to meet high industry standards, ensuring reliability and performance consistency. The product is available in tape and reel packaging, denoted by the '+T' suffix, which facilitates efficient assembly during the manufacturing process.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess