EN
  • EN
  • DE

MAX637XESA+T

Part No MAX637XESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705435-MAX637XESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX637XESA+T CAD Model

Description

Maxim Integrated MAX637XESA+T Voltage Regulators

The MAX637XESA+T is a highly efficient, low-dropout, linear voltage regulator designed and produced by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is engineered to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronic applications where voltage regulation is critical for performance.

Encased in a small 8-pin SOIC package, the MAX637XESA+T offers a compact solution for space-constrained designs. It is capable of operating over a wide range of input voltages, maintaining a consistent output even under varying load conditions. This flexibility makes it suitable for a diverse array of products, from portable devices to industrial equipment.

One of the standout features of the MAX637XESA+T is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal. This characteristic is particularly beneficial in battery-powered devices, where maximizing the usage of available power is crucial. Additionally, the regulator boasts excellent line and load regulation, ensuring that the output voltage remains stable despite changes in input voltage or load current.

The device also incorporates various protection features to safeguard against abnormal operating conditions. This includes overcurrent protection, thermal shutdown, and a reverse battery protection mechanism, which collectively contribute to the longevity and reliability of both the regulator and the end application.

For design flexibility, the MAX637XESA+T offers an adjustable output voltage version, which can be set by external resistors, as well as fixed output voltage variants. This allows engineers to tailor the regulator to the specific needs of their application without the need for additional components.

In summary, the Maxim Integrated MAX637XESA+T is a robust, versatile, and reliable voltage regulator that delivers high performance in a wide range of applications. Its compact size, low dropout performance, and protective features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess