EN
  • EN
  • DE

MAX6376XR22-T

Part No MAX6376XR22-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR LP 2.20V SC70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold 2.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 120376-MAX6376XR22-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6376XR22-T CAD Model

Description

Product Overview: MAX6376XR22-T by Maxim Integrated

The MAX6376XR22-T is a precision voltage supervisor designed to deliver robust and reliable performance in a variety of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component ensures systems operate within their voltage thresholds, providing essential protection and monitoring functionality.

Key Features

  • Voltage Monitoring: The device monitors the supply voltage (Vcc) and asserts a reset signal if the Vcc falls below the factory-set reset threshold of 2.2V, ensuring reliable operation of microprocessors and digital systems.
  • Reset Timeout: It offers an externally adjustable reset timeout period, which allows designers to set the duration of the reset signal according to specific system requirements.
  • Low Power Consumption: The MAX6376XR22-T is optimized for low power consumption, making it an ideal choice for battery-operated and portable devices where power efficiency is critical.
  • Manual Reset Input: A manual reset input is provided, enabling the user to initiate a system reset with an external signal.
  • High Accuracy: This device offers high threshold accuracy, ensuring precise monitoring and control of the system voltage.
  • Compact Package: The component is available in a small, 3-pin SC70 package, which is suitable for space-constrained applications.

Applications

The MAX6376XR22-T is a versatile component that can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-Powered Devices
  • Industrial Controls
  • Telecommunications Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6376XR22-T is no exception. It is designed to meet stringent industrial standards, ensuring performance and longevity even in challenging environmental conditions.

Conclusion

In summary, the MAX6376XR22-T from Maxim Integrated is a high-precision voltage supervisor that offers a range of features designed to enhance system stability and reliability. Its low power consumption, adjustable timeout, and compact form factor make it an excellent choice for engineers looking to incorporate voltage monitoring and reset capabilities into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess