EN
  • EN
  • DE

MAX6376UR23+T

Part No MAX6376UR23+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECT LP 2.32V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 121140-MAX6376UR23+T
Ultra Librarian 3D Model Ultra Librarian MAX6376UR23+T CAD Model

Description

Maxim Integrated MAX6376UR23+T Voltage Supervisor

The MAX6376UR23+T is a precision voltage supervisor designed to maintain system integrity by monitoring the power supply voltage in digital systems. This compact, low-power component from Maxim Integrated is essential for applications that require reliable operation under varying voltage conditions. It ensures that microprocessors and other sensitive digital circuits operate within their specified voltage range, preventing data corruption, erratic behavior, or damage due to power supply fluctuations.

This voltage supervisor features a factory-trimmed reset threshold voltage of 2.32V, providing a high degree of accuracy for systems that operate around this voltage level. The MAX6376UR23+T holds the microprocessor in reset until the system voltage has stabilized, which is particularly useful during power-up, power-down, and brown-out conditions. Once the voltage exceeds the threshold, the reset signal is kept active for approximately 140ms (minimum) to allow the power supply and processor to fully stabilize, ensuring a reliable system start-up.

The MAX6376UR23+T comes in a compact SOT-23 package, making it suitable for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, catering to industrial and automotive requirements where extreme conditions are common. Additionally, the device consumes a low quiescent current of only 4.5µA, which is beneficial for battery-powered and portable devices where power efficiency is critical.

With its built-in hysteresis, the MAX6376UR23+T provides noise immunity and prevents false triggering, which is crucial for maintaining system stability. The device also features an active-low, open-drain RESET output, which can be easily interfaced with a variety of microcontrollers and other digital logic.

Overall, the MAX6376UR23+T voltage supervisor is an ideal solution for designers looking to enhance the reliability and robustness of their electronic systems. Its precision monitoring capabilities, low power consumption, and small footprint make it an excellent choice for a wide range of applications, from consumer electronics to automotive and industrial systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess