Maxim Integrated MAX6368LKA29-T Microprocessor Supervisory Circuit
The MAX6368LKA29-T from Maxim Integrated is a high-quality microprocessor supervisory circuit designed to monitor power supplies in microprocessor systems. This compact and efficient device provides a reliable solution for system management by ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6368LKA29-T is an essential component for any system that requires stable and secure operation.
Key Features:
- Power Supply Monitoring: The device keeps a watchful eye on the system power supply, initiating a reset to the microprocessor whenever the supply voltage drops below a preset threshold, ensuring consistent performance and preventing data corruption.
- Programmable Reset Timeout: The reset timeout period is programmable, providing flexibility to system designers to select the duration of the reset pulse according to their specific application requirements.
- Low Power Consumption: Designed for power-sensitive applications, the MAX6368LKA29-T consumes minimal power, which helps in prolonging battery life in portable devices.
- Manual Reset Input: A manual reset input is included, allowing for an external trigger to initiate a system reset, providing an additional layer of control for system maintainers or users.
- Compact SOT23 Packaging: The device comes in a small SOT23 package, making it ideal for space-constrained applications without compromising on functionality.
Applications:
The MAX6368LKA29-T is suitable for a wide range of applications where reliable system monitoring is critical. This includes:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Devices
- Industrial Controllers
- Telecommunications Equipment
Technical Specifications:
- Supply Voltage Range: 1.0V to 5.5V
- Reset Threshold Voltage: Factory-trimmed for accuracy
- Operating Temperature: -40°C to +125°C
- Package Type: SOT23-8
The MAX6368LKA29-T is a testament to Maxim Integrated's commitment to providing high-quality, reliable integrated circuits that ensure the smooth operation of complex electronic systems. With its robust feature set and versatile applications, this supervisory circuit is an excellent choice for designers looking to enhance system stability and integrity.