EN
  • EN
  • DE

MAX6366LKA23+T

Part No MAX6366LKA23+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.32V 1 Active Low/Push-Pull 8-Pin SOT-23 T/R / IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.32V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786744-MAX6366LKA23+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6366L
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6366LKA23+T CAD Model

Description

The MAX6366LKA23+T from Maxim Integrated is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in battery-powered applications such as portable equipment, computers, and controllers.

Key Features

  • Factory-trimmed reset threshold suitable for monitoring 2.3V powered circuits.
  • Low power consumption with a typical supply current of 1µA, making it ideal for power-sensitive applications.
  • Manual reset input for additional system control.
  • Reset timeout of 140ms (min) provides a reliable system reset.
  • Compact SOT-23 package suitable for space-constrained applications.
  • Temperature range from -40°C to +85°C ensures operation in diverse environmental conditions.
  • Immune to short VCC transients, enhancing system stability.

Applications

  • Portable/Battery-Powered Equipment
  • Notebook Computers
  • Embedded Controllers
  • Intelligent Instruments
  • Automotive Systems

The MAX6366LKA23+T is engineered to assert a reset signal whenever the VCC supply voltage falls below the preset threshold, ensuring the proper operation of the microprocessor by preventing code execution errors during power-up, power-down, and brown-out conditions. The device's reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, providing the system with adequate time to stabilize.

Its tiny SOT-23 package makes it an excellent choice for portable applications where space is at a premium. Furthermore, the low supply current feature extends battery life, which is critical for portable and wearable technology. With its robust design and Maxim Integrated's reputation for quality, the MAX6366LKA23+T is a trusted component for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess