EN
  • EN
  • DE

MAX6364LUT26+T

Part No MAX6364LUT26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1 Active Low/Push-Pull 6-Pin SOT-23 T/R / IC SUPERVISOR MPU LP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786735-MAX6364LUT26+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6364
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6364LUT26+T CAD Model

Description

Maxim Integrated MAX6364LUT26+T Supervisory Circuit

The MAX6364LUT26+T is a highly reliable supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor (µP) systems. This compact, low-power component provides excellent circuit monitoring solutions, ensuring that your system operates within safe voltage thresholds and maintains proper functionality.

At the heart of this device is its ability to provide a reset signal to the µP whenever the VCC supply voltage falls below a preset threshold, ensuring that the µP restarts in a known state. The MAX6364LUT26+T comes with a fixed-sense threshold voltage of 2.63V, which is ideal for 3V-operated systems. This precise voltage monitoring helps safeguard system integrity by preventing erratic operation during power-up, power-down, and brown-out conditions.

One of the key features of this supervisory circuit is its low power consumption, making it suitable for battery-operated devices where power efficiency is critical. Its quiescent current is typically only 1.5µA, which contributes to the extension of battery life in portable applications.

The MAX6364LUT26+T offers several other features that enhance its functionality. It has a manual reset input that allows for a system reset to be triggered with an external button or signal. Additionally, it provides a 140ms minimum power-on reset timeout period, which gives the system adequate time to stabilize before the µP begins operation. The device is also equipped with a watchdog timer that forces the µP into a reset state if the µP fails to provide a periodic signal, indicating that the system may have become unresponsive or is malfunctioning.

This supervisory circuit is available in a small, 6-pin SOT23 package, allowing for a compact footprint on PCBs. Its extended temperature range of -40°C to +125°C ensures that it can operate reliably in various environmental conditions. The MAX6364LUT26+T is also RoHS compliant, adhering to environmental regulations and making it suitable for use in a wide range of applications including computing systems, controllers, and portable devices.

Overall, the Maxim Integrated MAX6364LUT26+T supervisory circuit is a robust solution for maintaining the integrity of microprocessor systems by monitoring supply voltages and providing crucial system reset functionalities.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.1129 $59.1129
3+ $48.5031 $145.5093
4+ $46.9877 $187.9508
6+ $45.4724 $272.8344
7+ $43.9558 $307.6906
9+ $39.4086 $354.6774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess