EN
  • EN
  • DE

MAX6364HUT26-T

Part No MAX6364HUT26-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC CIRC SUPERVISORY LP SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070152-MAX6364HUT26-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6364HUT26-T CAD Model

Description

Maxim Integrated MAX6364HUT26-T Supervisory Circuit

The MAX6364HUT26-T is a highly reliable supervisory circuit manufactured by Maxim Integrated, designed to monitor power supplies and microprocessor activity in digital systems. It provides essential functions such as power-on reset control, watchdog timing, and manual reset capability, ensuring that digital systems operate smoothly and reliably.

This supervisory circuit is particularly suitable for portable and battery-powered equipment due to its low power consumption and compact form factor. The MAX6364HUT26-T comes in a small, 6-pin SOT23 package, making it an ideal choice for space-constrained applications where maintaining a small footprint is critical.

One of the key features of the MAX6364HUT26-T is its precision voltage monitoring capability. It monitors the system voltage and asserts a reset if the monitored voltage falls below a predefined threshold, thereby safeguarding the system against brownout conditions. The reset output remains asserted for a period after the voltage rises above the reset threshold, ensuring system stability.

The integrated watchdog timer is a crucial component for systems that require regular monitoring of software and hardware functionality. If the connected microprocessor or software fails to provide a periodic signal to the watchdog timer, the MAX6364HUT26-T will initiate a system reset, which helps to recover from software lock-up or other malfunction.

For manual control, the device includes a manual reset input that allows users to initiate a system reset with an external push-button or logic signal. This feature is invaluable for maintenance, troubleshooting, or when a manual system restart is necessary.

The MAX6364HUT26-T operates over a wide temperature range, making it suitable for industrial applications where temperature extremes are common. Additionally, its robust design ensures reliability and performance, even in harsh environments.

In summary, the Maxim Integrated MAX6364HUT26-T supervisory circuit is a versatile and essential component for ensuring the stability and reliability of digital systems. Its low power consumption, compact size, and comprehensive set of features make it an excellent choice for designers looking to enhance the safety and robustness of their electronic products.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess