EN
  • EN
  • DE

MAX6351LSUT-T

Part No MAX6351LSUT-T
Manufacturer Maxim Integrated
Catalog Misc Products
Description Dual/Triple-Voltage μP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829902-MAX6351LSUT-T
Ultra Librarian 3D Model Ultra Librarian MAX6351LSUT-T CAD Model

Description

Maxim Integrated MAX6351LSUT-T Voltage Reference

The Maxim Integrated MAX6351LSUT-T is a high-precision voltage reference designed for use in a wide variety of electronic applications where stable and accurate reference voltages are essential. This component is part of Maxim's family of low-noise, high-accuracy voltage references that offer excellent temperature stability and low dynamic impedance.

Key Features

  • High Accuracy: The MAX6351LSUT-T offers a high initial accuracy, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With its low temperature coefficient, this voltage reference maintains a consistent output even under varying environmental conditions.
  • Low Noise: Maxim's design minimizes noise, making the MAX6351LSUT-T suitable for precision applications such as A/D and D/A converters, portable instrumentation, and industrial process control systems.
  • Stable Output: The device provides a stable output that is less affected by input voltage fluctuations and load conditions, thanks to its low dynamic impedance.
  • Small Package: The MAX6351LSUT-T comes in a compact SOT-23 package, ideal for space-constrained applications.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range, making it versatile for various environments.

Applications

The MAX6351LSUT-T is suitable for an array of uses, including but not limited to:

  • Precision voltage regulation
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Battery-powered equipment
  • Automotive electronics

As a trusted component from Maxim Integrated, a leader in analog and mixed-signal engineering, the MAX6351LSUT-T is designed to meet the stringent requirements of high-performance electronic systems. Its reliability and precision make it an excellent choice for designers looking to enhance the stability and accuracy of their applications.

For detailed specifications, application notes, and additional information, engineers and product designers are encouraged to consult the datasheet and technical resources available from Maxim Integrated.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8008 $60.8128
38+ $3.1187 $118.5106
58+ $3.0212 $175.2296
80+ $2.9238 $233.9040
103+ $2.8263 $291.1089
137+ $2.5338 $347.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess