EN
  • EN
  • DE

MAX6340UK46+T

Part No MAX6340UK46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.625V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705275-MAX6340UK46+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6340
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6340UK46+T CAD Model

Description

Maxim Integrated MAX6340UK46+T Microprocessor Reset Circuit

The Maxim Integrated MAX6340UK46+T is a highly reliable and precise microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical applications. This component is particularly suitable for portable and battery-powered electronics where extended battery life and enhanced system stability are essential.

With its compact SOT-23 package, the MAX6340UK46+T is an excellent choice for space-constrained applications. It offers a fixed-sense threshold voltage of 4.63V, tailored to ensure that systems operate within their desired voltage range. This threshold accuracy is maintained over temperature, allowing the device to provide a stable and reliable reset signal even under varying environmental conditions.

The MAX6340UK46+T boasts a low power consumption, drawing a quiescent current of only 1.2µA, which is ideal for portable devices where power efficiency is paramount. This feature helps in prolonging battery life, ensuring that devices remain operational for extended periods.

Key features of the MAX6340UK46+T include:

  • Factory-Trimmed V<sub>CC Reset Threshold: The device comes with a preset voltage threshold, ensuring accurate monitoring without the need for external adjustments.
  • Low Power Consumption: With its ultra-low supply current, it minimizes the power drain on the system's power source.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of system control, allowing users to trigger a reset as needed.
  • Immune to Short V<sub>CC Transients: The MAX6340UK46+T is designed to ignore brief dips in power supply voltage, preventing unnecessary system resets and ensuring smooth operation.
  • High Reset Output Stage: Capable of sinking or sourcing current, the output stage is versatile for interfacing with various logic levels.

Overall, the Maxim Integrated MAX6340UK46+T is an essential component for managing system integrity through precise voltage monitoring and reset functionality. Its combination of low power consumption, compact size, and high accuracy makes it an excellent choice for designers looking to enhance their system's reliability without compromising on space or power efficiency.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1277 $59.4263
46+ $2.5664 $118.0544
70+ $2.4856 $173.9920
97+ $2.4059 $233.3723
125+ $2.3262 $290.7750
167+ $2.0848 $348.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess