The MAX6339CEUT from Maxim Integrated is a high-quality, precision temperature sensor designed to provide accurate temperature monitoring with minimal power consumption. This advanced sensor is well-suited for a variety of applications, including portable devices, industrial systems, and environmental monitoring.
Key Features
- Accuracy: The MAX6339CEUT offers an impressive temperature sensing accuracy, which is essential for critical applications where precise temperature readings are necessary.
- Low Power: Designed with energy efficiency in mind, this sensor operates with minimal power, making it ideal for battery-operated devices.
- Small Form Factor: The compact SOT23 package allows for easy integration into space-constrained designs without compromising performance.
- Operating Range: It has a wide operating temperature range, ensuring reliability and functionality across diverse environments.
Specifications
The MAX6339CEUT is engineered with high-grade components to deliver top performance. Some of its notable specifications include:
Parameter
Value
Package/Case
SOT23-6
Supply Voltage
2.7V to 5.5V
Temperature Accuracy
±1°C (max)
Operating Temperature Range
-40°C to +125°C
Output Type
Serial (2-Wire, I2C)
Applications
The versatility of the MAX6339CEUT allows it to be used in a wide range of applications, including:
- Consumer Electronics
- Medical Devices
- Industrial Control Systems
- Data Centers
- Automotive Systems
In summary, the MAX6339CEUT from Maxim Integrated stands out as a reliable and precise temperature sensor, offering a blend of accuracy, low power consumption, and compact design that is adaptable to a multitude of advanced applications.