EN
  • EN
  • DE

MAX6338KUB+T

Part No MAX6338KUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MONITOR VOLT QUAD 10-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.19V, 2.93V, Adj, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6338
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705251-MAX6338KUB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6338KUB+T CAD Model

Description

The MAX6338KUB+T is a precision, low-power, five-channel voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of your electronic systems. This advanced monitoring IC is ideal for portable devices, computers, and other sophisticated electronics where multiple supply voltages require simultaneous supervision.

Key Features

  • Multiple Voltage Thresholds: The device comes with five factory-set undervoltage thresholds, making it versatile for different applications and ensuring that all critical voltages are monitored efficiently.
  • Low Power Consumption: With its low power requirements, the MAX6338KUB+T helps to extend battery life in portable applications, making it an energy-efficient choice for modern electronics.
  • Compact Package: Housed in a small, 10-pin µMAX package, this voltage monitor is perfect for space-constrained applications, without sacrificing performance or functionality.
  • High Accuracy: The device guarantees high threshold accuracy (±1.5% over temperature), which is crucial for reliable operation of sensitive electronic systems.
  • Wide Operating Temperature Range: The MAX6338KUB+T operates over a broad temperature range (-40°C to +125°C), making it suitable for use in harsh environments and industrial applications.
  • Power-Supply Glitch Immunity: This feature ensures that the device does not generate false alarms during transient conditions, providing stable operation throughout.

Applications

The MAX6338KUB+T is designed for a wide array of applications that require reliable voltage monitoring. It is particularly useful in systems like DSPs (Digital Signal Processors), microcontrollers, and other embedded systems. Additionally, it can be employed in battery-powered devices, networking equipment, and servers where maintaining the correct operating voltages is critical for data integrity and system stability.

Conclusion

Maxim Integrated's MAX6338KUB+T stands out as a compact, high-accuracy solution for voltage monitoring across multiple channels. Its low power consumption, wide temperature range, and glitch immunity make it a robust choice for designers looking to enhance system reliability in their advanced electronic applications.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9610 $59.6100
24+ $4.8914 $117.3936
37+ $4.7390 $175.3430
51+ $4.5854 $233.8554
66+ $4.4329 $292.5714
88+ $3.9744 $349.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess