EN
  • EN
  • DE

MAX6338JUB+

Part No MAX6338JUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V/3.08V/2.19V/1.58V 4 Active Low/Open Drain 10-Pin uMAX / IC MONITOR VOLT QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.58V, 2.19V, 3.08V, 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786714-MAX6338JUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6338
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6338JUB+ CAD Model

Description

Maxim Integrated MAX6338JUB+ Temperature Sensor

The MAX6338JUB+ is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a digital output. This compact and versatile sensor is suitable for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • High Accuracy: The MAX6338JUB+ offers excellent accuracy levels, ensuring reliable temperature readings for critical applications.
  • Multiple Temperature Ranges: This sensor supports various temperature ranges, catering to diverse environmental conditions and system requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX6338JUB+ is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Small Footprint: The ultra-small, 10-pin µMAX package makes it easy to incorporate the MAX6338JUB+ into space-constrained designs without compromising performance.
  • Digital Interface: It features a digital interface for straightforward integration with microcontrollers and other digital systems, simplifying the design process and reducing time to market.

Applications

  • Industrial Control Systems
  • Consumer Electronics
  • Environmental Monitoring
  • Computer Peripherals
  • Medical Devices

Technical Specifications

The MAX6338JUB+ operates over a wide temperature range and includes features such as programmable overtemperature and undertemperature thresholds. It provides a digital output that can be interfaced with most microcontrollers. The sensor's low power consumption and high accuracy make it an excellent choice for portable and stationary applications where precision temperature monitoring is essential.

With its robust design and easy-to-use interface, the Maxim Integrated MAX6338JUB+ temperature sensor is a reliable solution for designers looking to enhance the performance and safety of their systems through accurate temperature measurements.

For detailed technical specifications, please refer to the MAX6338JUB+ datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1035 $64.8280
18+ $6.6493 $119.6874
27+ $6.4414 $173.9178
38+ $6.2335 $236.8730
48+ $6.0256 $289.2288
65+ $5.4019 $351.1235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess