EN
  • EN
  • DE

MAX6330LUR

Part No MAX6330LUR
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC REG LIN PRECISION SHUNT REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 50 mA
Tolerance ±1.5%
Temperature Coefficient 40ppm/°C Typical
Current - Cathode 60 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6330
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925533-MAX6330LUR
Ultra Librarian 3D Model Ultra Librarian MAX6330LUR CAD Model

Description

MAX6330LUR Voltage Monitor from Maxim Integrated

The MAX6330LUR is a precision voltage monitor designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This component ensures reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices by monitoring their supply voltages. The MAX6330LUR offers a compact and efficient solution for system monitoring, particularly suitable for portable and space-constrained applications.

Key Features

  • High Accuracy: The MAX6330LUR provides a precision monitoring threshold, ensuring that the system operates within its specified voltage range.
  • Low Power Consumption: Designed for energy-sensitive applications, it consumes minimal power, contributing to the overall efficiency of the system it is monitoring.
  • Compact SOT23 Packaging: Housed in a small SOT23 package, the MAX6330LUR saves valuable board space, making it ideal for portable devices and other applications where space is at a premium.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, allowing designers to tailor the reset deassertion delay to the needs of their specific application.

Applications

The versatility of the MAX6330LUR makes it well-suited for a broad range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Telecommunication Systems

Technical Specifications

With a robust set of features, the MAX6330LUR offers specifications that cater to rigorous demands:

  • Voltage Monitoring Range: Precision threshold suited for specific application requirements.
  • Temperature Range: Operable across a wide temperature range, ensuring reliability under varying environmental conditions.
  • Package Type: SOT23-3, providing a small footprint for space-sensitive designs.

The MAX6330LUR voltage monitor from Maxim Integrated represents a blend of precision, reliability, and compact design. This makes it an essential component for designers looking to enhance system stability and safeguard against voltage-related failures in their electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess