EN
  • EN
  • DE

MAX632ACSA-TG068

Part No MAX632ACSA-TG068
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311840-MAX632ACSA-TG068
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX632ACSA-TG068 CAD Model

Description

The MAX632ACSA-TG068 is a high-performance, precision voltage regulator designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This regulator is part of Maxim's extensive range of power management solutions, tailored to meet the rigorous demands of diverse electronic applications.

Key Features

  • Output Voltage: The device provides a stable and precise output voltage, ensuring reliable operation for sensitive electronic circuits.
  • High Efficiency: Designed for optimal power conversion efficiency, the MAX632ACSA-TG068 minimizes energy loss, making it suitable for battery-powered applications.
  • Low Dropout: Its low dropout voltage enables it to operate effectively even when the input voltage is close to the output voltage, thereby enhancing battery life in portable devices.
  • Thermal Protection: The regulator includes built-in thermal protection features to prevent damage from overheating, ensuring long-term reliability.
  • Package Type: It comes in a compact SOP-8 package, which is ideal for space-constrained applications.

Applications

The MAX632ACSA-TG068 is versatile and can be used in a variety of electronic devices. Its precision and efficiency make it an excellent choice for:

  • Portable and battery-powered devices
  • Microprocessor or microcontroller power supplies
  • Consumer electronics such as cameras and audio devices
  • Telecommunications equipment
  • Automotive applications

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX632ACSA-TG068 is built to meet stringent industry standards for performance and reliability. Customers can trust this voltage regulator to provide a consistent, dependable power supply in their critical applications.

Ordering Information

The MAX632ACSA-TG068 is available for order, and interested parties can request samples or contact Maxim Integrated's sales team for bulk purchasing options. With its robust feature set and dependable performance, this voltage regulator is an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
MaxLinear Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5184 $66.6288
15+ $7.8101 $117.1515
23+ $7.5664 $174.0272
32+ $7.3215 $234.2880
41+ $7.0778 $290.1898
55+ $6.3456 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess