EN
  • EN
  • DE

MAX6326UR39

Part No MAX6326UR39
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705211-MAX6326UR39
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6326UR39 CAD Model

Description

The MAX6326UR39 from Maxim Integrated is a pinnacle of reliability and precision in the realm of microprocessor (μP) supervisory circuits. This device is designed to maintain system integrity by monitoring the power supply voltage of μP and digital systems. It provides a highly accurate reset signal to the host processor when the monitored supply voltage drops below a predefined threshold, ensuring a proper system reboot and preventing system failures.

Key Features

  • Reset Threshold: The MAX6326UR39 comes with a preset reset threshold voltage of 3.9V, tailored for systems operating at 5V supply levels or other specific requirements.
  • Package: It is available in a compact SC70 or SOT package, making it ideal for space-constrained applications.
  • Power Consumption: This component is distinguished by its ultra-low power consumption, drawing a quiescent current of only 1μA, which is critical for battery-powered and portable devices.
  • Reset Output: The device offers an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, ensuring a reliable reset signal.
  • Temperature Range: It operates over an extended temperature range of -40°C to +85°C, suitable for various industrial and commercial environments.
  • Supply Voltage Range: The MAX6326UR39 is designed to operate with a supply voltage range of 1.2V to 5.5V, accommodating a wide array of power sources.

Applications

The device is an essential component for systems that require a high degree of reliability and precision. It is particularly useful in portable electronics, computers, controllers, and other systems that cannot tolerate any disruption in service. The MAX6326UR39's low power consumption and small footprint make it an excellent choice for handheld devices, medical monitoring equipment, and other battery-operated applications.

Maxim Integrated's commitment to quality ensures that the MAX6326UR39 provides the performance and reliability expected from a leader in analog integration. With its precision voltage monitoring and reset capabilities, this component is a vital safeguard for maintaining system stability and preventing data loss during power anomalies.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess