EN
  • EN
  • DE

MAX6324GUT29+T

Part No MAX6324GUT29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.93V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705205-MAX6324GUT29+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6324
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6324GUT29+T CAD Model

Description

Maxim Integrated MAX6324GUT29+T Microprocessor Supervisory Circuits

The MAX6324GUT29+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity in the face of power fluctuations and other conditions that could compromise performance and safety. This component is particularly well-suited for portable and battery-powered applications due to its low power consumption and compact form factor.

At the heart of the MAX6324GUT29+T's functionality is its ability to monitor the system voltage. It provides a precise, factory-trimmed threshold voltage of 2.93V, which ensures that the µP and other critical system components operate within their specified voltage range. Should the monitored voltage fall below this threshold, the MAX6324GUT29+T asserts a reset signal, which remains active until the system voltage stabilizes above the threshold, plus a reset timeout period to ensure system stability.

The device comes in a tiny SOT23 package, which is ideal for space-constrained applications. Despite its small size, it packs a range of features, including a manual reset input. This allows for an external trigger to initiate a system reset, providing additional flexibility and control for system designers. The manual reset function is debounced, ensuring that only intentional reset events are processed, thus avoiding system resets due to transient noise on the reset input line.

Another key feature of the MAX6324GUT29+T is its low supply current of just 1.2µA, which is critical for extending battery life in portable devices. The low quiescent current does not sacrifice performance, as the device maintains its supervisory functions without placing a significant drain on the system's power resources.

This supervisory circuit from Maxim Integrated is also characterized by its robustness, with the ability to operate over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments. The MAX6324GUT29+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable solutions for critical system monitoring tasks.

In summary, the MAX6324GUT29+T is a versatile and efficient solution for system voltage supervision, designed to enhance the reliability and stability of a wide array of electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2206 $62.6472
27+ $4.2839 $115.6653
42+ $4.1499 $174.2958
58+ $4.0159 $232.9222
75+ $3.8820 $291.1500
100+ $3.4812 $348.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess