EN
  • EN
  • DE

MAX6320PUK46CY-T

Part No MAX6320PUK46CY-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.63V SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 118741-MAX6320PUK46CY-T
Ultra Librarian 3D Model Ultra Librarian MAX6320PUK46CY-T CAD Model

Description

Maxim Integrated MAX6320PUK46CY-T Microprocessor (µP) Supervisory Circuit

The MAX6320PUK46CY-T is a highly reliable microprocessor (µP) supervisory circuit designed and produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision voltage-monitoring device is engineered to maintain system integrity by monitoring the power supply voltage in digital systems and providing a significant function in ensuring the proper operation of microprocessors and other digital systems.

With its compact SOT-23 package, the MAX6320PUK46CY-T offers a space-efficient solution for a wide range of applications, including portable devices, embedded systems, and industrial controls. The device features a factory-trimmed reset threshold voltage of 4.63V, which makes it suitable for monitoring 5V power supplies.

One of the key features of the MAX6320PUK46CY-T is its ability to provide a reset signal to the host microprocessor during power-up, power-down, and brownout conditions. This ensures that the µP starts up in a known state and prevents code execution errors during low-voltage conditions. The reset output remains asserted for a minimum reset timeout period after V_CC has risen above the reset threshold, allowing the power supply and processor to stabilize before the system resumes operation.

The supervisory circuit also includes a manual reset input, which allows for an external signal to initiate a system reset. This is particularly useful for debugging and system maintenance purposes, providing an easy way to reset the system without cycling the power supply.

Maxim Integrated's MAX6320PUK46CY-T is characterized for operation over the extended temperature range of -40°C to +125°C, making it reliable in environments with extreme temperature variations. With low supply current requirements and a wide voltage operating range, this supervisory circuit is an essential component for enhancing system reliability and preventing data corruption due to power supply issues.

Overall, the MAX6320PUK46CY-T is a robust, feature-rich solution for applications requiring precise voltage monitoring and reset capabilities, ensuring that digital systems operate safely and effectively under various conditions.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3957 $59.8925
59+ $1.9658 $115.9822
91+ $1.9044 $173.3004
126+ $1.8429 $232.2054
163+ $1.7815 $290.3845
217+ $1.5971 $346.5707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess