EN
  • EN
  • DE

MAX6318LHUK49BX-T

Part No MAX6318LHUK49BX-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.9V 1 Active High/Active Low/Push-Pull Automotive 5-Pin SOT-23 T/R / IC MPU/RESET CIRC 4.90V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.9V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786694-MAX6318LHUK49BX-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6318LH
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6318LHUK49BX-T CAD Model

Description

Maxim Integrated MAX6318LHUK49BX-T Microprocessor Reset Circuit

The MAX6318LHUK49BX-T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require precision voltage monitoring.

This compact supervisory circuit is tailored to maintain system integrity by monitoring the power supply voltage. In the event that the supply voltage drops below a preset threshold, the MAX6318LHUK49BX-T asserts a reset signal to reset the system, thereby preventing code execution errors. The reset signal remains asserted for a minimum timeout period after V_CC has risen above the reset threshold level, ensuring the system microprocessor is reset properly during power-up, power-down, and brownout conditions.

Key features of the MAX6318LHUK49BX-T include:

  • Factory-Set Reset Thresholds: The reset voltage threshold is preset at the factory and is available in a variety of options to accommodate different system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes a low quiescent current, which is crucial for battery-operated equipment.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be initiated with an external pushbutton or logic signal.
  • Reset Timeout: The minimum power-on reset timeout period ensures that the system microprocessor is held in the reset state long enough to stabilize after a power-up.
  • Compact Package: The device comes in a small, 5-pin SOT-23 package, saving valuable board space in space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows for its use in various environmental conditions.

Applications for the MAX6318LHUK49BX-T are diverse and include portable/battery-powered devices, computers, controllers, intelligent instruments, and critical µP power monitoring. The combination of features makes this device an excellent choice for any system that requires an accurate, reliable reset circuit to maintain operational integrity.

With its precision monitoring capabilities and robust design, the MAX6318LHUK49BX-T from Maxim Integrated stands out as a superior choice for designers looking to enhance system stability and prolong operational life.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess