EN
  • EN
  • DE

MAX6318LHUK46BX+T

Part No MAX6318LHUK46BX+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.63V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 105938-MAX6318LHUK46BX+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6318LHUK46BX+T CAD Model

Description

Maxim Integrated MAX6318LHUK46BX+T Microprocessor Reset Circuit

The MAX6318LHUK46BX+T is a highly reliable microprocessor (μP) supervisory circuit designed to maintain system integrity during power failures or unexpected events in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this compact component is essential for managing system resets and power-on reset control in microcontrollers and digital processors.

With its precision factory-set reset threshold voltage, the MAX6318 is tailored for applications requiring a specific reset activation point. The reset threshold for this particular variant is set for 4.6V, making it suitable for 5V systems that need a tight monitoring margin. Once the supply voltage (VCC) falls below the designated threshold, the MAX6318LHUK46BX+T asserts a reset signal, which remains asserted for a minimum of 140ms (reset timeout period) after VCC rises above the reset threshold, ensuring a proper system reboot.

This device comes in a compact SOT-23 package, making it ideal for space-constrained applications. The suffix 'T' indicates that the product is provided in tape and reel packaging, which is convenient for automated manufacturing processes. The 'L' in the part number denotes a low VCC reset threshold, and the 'H' indicates that it has a high reset active timeout period. The 'UK' series comes with an active-low, push-pull reset output, which provides a direct, low-impedance drive to a reset line.

The MAX6318LHUK46BX+T is characterized for operation over a wide temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. Its low supply current (typically 1.5μA at VCC = 3.3V) makes it an energy-efficient choice for battery-powered and portable devices.

Applications for the MAX6318LHUK46BX+T include portable electronics, computers, controllers, and any system that requires a reliable reset mechanism to ensure proper operation and recovery from power disturbances.

Overall, the MAX6318LHUK46BX+T from Maxim Integrated is a robust, high-precision reset circuit that provides crucial monitoring and control for advanced digital systems, ensuring they operate reliably and effectively in various conditions and applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3440 $60.8160
33+ $3.5643 $117.6219
51+ $3.4535 $176.1285
70+ $3.3426 $233.9820
90+ $3.2305 $290.7450
120+ $2.8967 $347.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess