EN
  • EN
  • DE

MAX6316LUK46BY+T

Part No MAX6316LUK46BY+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V 1 Active Low/Push-Pull Automotive 5-Pin SOT-23 T/R / IC MPU/RESET CIRC 4.63V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786689-MAX6316LUK46BY+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6316L
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK46BY+T CAD Model

Description

Maxim Integrated MAX6316LUK46BY+T Microprocessor Supervisory Circuit

The MAX6316LUK46BY+T is a highly compact, precision voltage monitoring device from Maxim Integrated, designed to ensure reliable operation of microprocessors (µPs) and digital systems. It serves as a microprocessor supervisory circuit that provides excellent circuit reliability and low cost by eliminating external components and adjustments when monitoring power supplies in µP and digital systems.

This supervisory circuit is part of Maxim's MAX6316 series and comes in a small SOT-23 package, making it ideal for space-constrained applications. It features a factory-set reset threshold voltage of 4.6V, tailored for monitoring 5V power supplies. When the monitored supply voltage drops below this threshold, the MAX6316LUK46BY+T asserts a reset signal to the µP, holding it in reset until the supply voltage recovers sufficiently. This reset signal remains asserted for a minimum reset timeout period after the supply voltage rises above the reset threshold, ensuring the µP has adequate time to stabilize.

The device offers a robust feature set, including a debounced manual reset input which allows for a manual system reset. Additionally, it provides an active-low reset output, which is guaranteed to be in the correct state for V_CC down to 1.0V, ensuring the µP resets reliably across the entire operating voltage range.

Furthermore, the MAX6316LUK46BY+T is characterized for operation over the extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. Its low supply current of 1.5µA (typical) makes it an energy-efficient choice for portable and battery-powered applications.

Maxim Integrated's commitment to quality is evident in the MAX6316LUK46BY+T, with its integrated features that reduce system complexity and increase reliability. This supervisory circuit is an excellent choice for designers looking to enhance system integrity and prevent the consequences of unpredictable system behavior due to power supply inconsistencies.

Overall, the MAX6316LUK46BY+T is a testament to Maxim Integrated's dedication to providing advanced circuit protection solutions that are both functional and economical, making it a go-to choice for safeguarding critical microprocessor-based systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3012 $60.2168
33+ $3.5297 $116.4801
51+ $3.4188 $174.3588
70+ $3.3091 $231.6370
91+ $3.1982 $291.0362
121+ $2.8679 $347.0159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess