EN
  • EN
  • DE

MAX6315US44D3-T

Part No MAX6315US44D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 4.39V SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.39V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 121439-MAX6315US44D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6315US44D3-T CAD Model

Description

Maxim Integrated MAX6315US44D3-T - Low-Power, Quad Voltage µP Reset Circuit

The MAX6315US44D3-T from Maxim Integrated is a highly reliable, quad voltage microprocessor (µP) reset circuit designed to monitor power supplies in microprocessor and digital systems. It provides a high degree of accuracy and integration, ensuring excellent system stability and performance. This component is an essential piece for any design requiring a precise and reliable reset function for maintaining system integrity.

With its compact SOT-143 package, the MAX6315US44D3-T is ideal for space-constrained applications. It is designed to assert a reset signal whenever the VCC supply voltage declines below a preset threshold, keeping your system in a reset state until the supply voltage returns to an acceptable level and stabilizes. The reset signal remains asserted for a period after VCC has risen above the reset threshold, providing a guaranteed reset pulse width which can be crucial for proper system recovery.

One of the key features of the MAX6315US44D3-T is its low power consumption, making it suitable for battery-operated devices. It also has an active-low, push-pull reset output, which provides a direct drive to a microprocessor reset input without needing an external transistor. This simplifies the design and reduces component count.

The device operates over a wide voltage range and offers a factory-trimmed reset threshold voltage of 4.4V, tailored for a 5V system. The precision voltage monitoring ensures that your system operates reliably under various conditions, including power-up, power-down, and brown-out occurrences.

Maxim Integrated's MAX6315US44D3-T is an excellent choice for applications requiring maximum system uptime and resilience to power supply fluctuations. Its features make it highly suitable for portable devices, computers, controllers, and any other systems that need a robust and precise reset circuit.

In summary, the MAX6315US44D3-T is a feature-rich, low-power reset IC that offers high accuracy, minimal external components, and a small footprint, making it a valuable component for maintaining the reliability and performance of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2939 $52.9390
24+ $4.3438 $104.2512
36+ $4.2080 $151.4880
50+ $4.0723 $203.6150
64+ $3.9365 $251.9360
86+ $3.5293 $303.5198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 885 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess