EN
  • EN
  • DE

MAX6309UK31D3+

Part No MAX6309UK31D3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6309 5-PIN, MULTIPLE-INPUT, P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Power Supply Monitor
Number of Voltages Monitored 2
Voltage - Threshold 3.08V, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6309
Standard Package 182 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705103-MAX6309UK31D3+
Ultra Librarian 3D Model Ultra Librarian MAX6309UK31D3+ CAD Model

Description

Maxim Integrated's MAX6309UK31D3+ Voltage Supervisor IC

The MAX6309UK31D3+ is a highly precise voltage supervisor component designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient IC is tailored to monitor voltage levels and provide a reliable reset signal to microcontrollers and other digital systems, ensuring proper operation under varying power conditions.

Key Features

  • Reset Threshold Voltage: The device features a preset threshold voltage of 3.08V, which is ideal for 3.3V powered systems. This threshold ensures that the system has a stable power supply before allowing the processor to run.
  • Manual Reset Capability: A manual reset input allows the user to assert a reset signal whenever necessary, adding an extra layer of control to system management.
  • Low Power Consumption: With its low power consumption, the MAX6309UK31D3+ is suitable for battery-powered applications where power efficiency is critical.
  • High Accuracy: The device boasts an impressive ±2% reset threshold accuracy over the entire temperature range, providing reliable performance in a variety of environmental conditions.
  • Immunity to Short VDD Transients: The IC is designed to ignore brief dips in supply voltage, preventing unnecessary resets due to transient conditions.

Applications

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Telecommunications Equipment

Package and Operating Temperature

The MAX6309UK31D3+ comes in a compact SOT-23 package, making it suitable for space-constrained applications. It operates over an extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Conclusion

Maxim Integrated's MAX6309UK31D3+ is an essential component for systems that require precise voltage monitoring and robust reset functionalities. Its combination of accuracy, low power consumption, and compact form factor make it a versatile solution for a multitude of electronic applications. By integrating this voltage supervisor IC, designers can enhance system stability and protect against the risks associated with unpredictable power supply conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.6091 $82.8273
6+ $22.6530 $135.9180
8+ $21.9450 $175.5600
11+ $21.2370 $233.6070
15+ $20.5301 $307.9515
19+ $18.4061 $349.7159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess