EN
  • EN
  • DE

MAX6309EUK29D3+T

Part No MAX6309EUK29D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 3.3V/5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Height 1.45 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Reset Threshold Voltage 2.974 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.886 V
Min Supply Voltage 1 V
Mount Surface Mount
Nominal Supply Current 8 µA
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 2
Operating Supply Current 8 µA
Output Current 20 mA
Overvoltage Threshold 2.538 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.93 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 2.463 V
Watchdog Timer No
Win Source Part Number 1075553-MAX6309EUK29D3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6309EUK29D3+T CAD Model

Description

Product Overview: MAX6309EUK29D3+T

The MAX6309EUK29D3+T is a precision, low-power microprocessor (µP) supervisory circuit from Maxim Integrated, designed to monitor power supplies in digital systems. It provides a significant function in ensuring system reliability by monitoring the system voltage and providing a reset signal to the host processor when necessary. This component is an essential part of any system that requires high reliability and robust power management.

Key Features

  • Voltage Monitoring: This device can monitor a preset threshold voltage of 2.93V, which is ideal for 3.3V powered systems. When the monitored voltage drops below this threshold, the MAX6309EUK29D3+T asserts a reset signal to prevent system malfunction.
  • Reset Timeout: It features an internally fixed reset timeout of 140ms minimum, which ensures that the system has adequate time to return to a stable state before attempting to restart.
  • Low Power Consumption: With its low power consumption, the device is suitable for battery-operated and portable applications, helping to extend the battery life of the product it is used in.
  • High Accuracy: The reset threshold accuracy is maintained at ±2.5% over the entire temperature range of -40°C to +125°C, ensuring reliable operation under varying environmental conditions.
  • Small Form Factor: Packaged in a small, 5-pin SOT23, the MAX6309EUK29D3+T is designed for space-constrained applications. This makes it an ideal choice for portable devices where board space is at a premium.

Applications

The MAX6309EUK29D3+T is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Systems
  • Telecommunications Equipment

Conclusion

Maxim Integrated's MAX6309EUK29D3+T provides a compact, accurate, and reliable solution for voltage monitoring and system reset functions. Its low power consumption and precision make it an excellent choice for ensuring the stability and integrity of digital systems across a broad range of applications.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess