EN
  • EN
  • DE

MAX6307UK31D3+T

Part No MAX6307UK31D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 2 Active Low/Open Drain 5-Pin SOT-23 T/R / IC PROGRAM 3.080V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786667-MAX6307UK31D3+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6307
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6307UK31D3+T CAD Model

Description

Maxim Integrated's MAX6307UK31D3+T: A Robust Single/Dual Low-Voltage, Low-Power μP Supervisory IC

Introducing the MAX6307UK31D3+T, a state-of-the-art microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in μP and digital systems. This compact, high-quality component ensures reliable operation by providing excellent circuit monitoring capabilities, making it an essential element in enhancing system stability and safety.

The MAX6307UK31D3+T supervisory IC is engineered to maintain system integrity through power supply monitoring, offering a precise factory-trimmed threshold voltage of 3.08V. It is ideal for portable electronics, computers, controllers, and other applications where power supply stability is crucial. This device provides a significant advantage in applications that require low-voltage operation and low power consumption.

Key Features:

  • Power Supply Monitoring: The MAX6307UK31D3+T monitors the system voltage and asserts a reset signal to prevent system errors during power-up, power-down, or brown-out conditions.
  • Factory-Trimmed V<sub>CC Reset Threshold: This supervisory circuit has a precise threshold tailored for 3.08V operations, ensuring accurate monitoring specific to the needs of low-voltage systems.
  • Low Power Consumption: With its low power consumption design, this IC is optimized for battery-powered and energy-efficient applications, helping to prolong battery life and reduce overall power usage.
  • Compact SOT-23 Packaging: The MAX6307UK31D3+T comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising functionality.
  • Manual Reset Input: It features a manual reset input that provides a direct way to initiate a system reset, offering additional control to the system operators.

Applications:

The MAX6307UK31D3+T is versatile and can be used across a wide range of applications, including:

  • Portable Devices
  • Computers and Servers
  • Embedded Systems
  • Data Storage Equipment
  • Networking Hardware

Maxim Integrated's commitment to quality and reliability is evident in the MAX6307UK31D3+T supervisory IC, providing designers and engineers with a robust solution for maintaining system integrity across various electronic applications. Whether it's safeguarding data integrity during power fluctuations or ensuring consistent operation in portable devices, the MAX6307UK31D3+T is a trusted component for any critical system monitoring task.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4752 $59.4048
57+ $2.0316 $115.8012
89+ $1.9681 $175.1609
122+ $1.9046 $232.3612
157+ $1.8411 $289.0527
210+ $1.6505 $346.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess