EN
  • EN
  • DE

MAX6306UK47D3+T

Part No MAX6306UK47D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.7V 3.3V/5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Height 1.45 mm
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 571 mW
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 1 V
Nominal Supply Current 8 µA
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 2
Output Current 20 mA
Packaging Tape & Reel (TR)
Reset Timeout 200 ms
RoHS Compliant
Threshold Voltage 4.7 V
Win Source Part Number 1075552-MAX6306UK47D3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6306UK47D3+T CAD Model

Description

Maxim Integrated Product Overview: MAX6306UK47D3+T

The MAX6306UK47D3+T is a highly precise, low-power voltage detector designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This component is part of a family of microprocessor (µP) supervisory circuits that provide excellent circuit reliability and low cost by eliminating external components and adjustments when monitoring power supplies in digital systems.

Key Features

  • Voltage Threshold: The device is programmed with a factory-set reset threshold voltage of 4.7V, providing a precise monitoring solution for systems operating at 5V.
  • Reset Timeout: It offers a reset timeout of 140ms (minimum), ensuring that the system has adequate time to stabilize before normal operation resumes.
  • Low Power Consumption: The MAX6306UK47D3+T is optimized for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Package: It is available in a space-saving 5-pin SOT23 package, which is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C allows for reliable operation in a wide range of environmental conditions.
  • Push-Pull Reset Output: The device features a push-pull output driver, which remains asserted for the reset timeout period after VCC has risen above the reset threshold.

Applications

The MAX6306UK47D3+T is versatile and can be used in a variety of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Data Storage Equipment
  • Telecommunications Systems

Reliability and Quality

Maxim Integrated is committed to delivering high-quality products. The MAX6306UK47D3+T voltage detector is built with this commitment in mind, ensuring reliability and performance for critical system monitoring tasks. By integrating this supervisory circuit into your design, you can enhance system integrity and protect against power supply variations that could otherwise lead to unpredictable behavior.

Whether you're designing a new system or upgrading an existing one, the MAX6306UK47D3+T from Maxim Integrated is an excellent choice for managing your power supply monitoring needs with precision and dependability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess