EN
  • EN
  • DE

MAX6306UK31D4+T

Part No MAX6306UK31D4+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM 3.080V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 3.08V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1069900-MAX6306UK31D4+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6306UK31D4+T CAD Model

Description

Maxim Integrated MAX6306UK31D4+T Microprocessor Supervisory Circuit

The MAX6306UK31D4+T is a high-quality microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and efficient device is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard against power failures and ensuring the system's integrity.

Key Features

  • Voltage Monitoring: The MAX6306UK31D4+T offers precise monitoring of 3.08V power supplies, which is essential for systems that require a stable and reliable power source for optimal operation.
  • Manual Reset Input: A dedicated manual reset input allows for a manual override, giving users the ability to initiate a system reset whenever necessary.
  • Power-On Reset Generator: The automatic power-on reset generator ensures that the µP boots up in a known state, preventing any erratic behavior due to power supply inconsistencies when the system is first powered on.
  • Low Power Consumption: With its low power consumption design, this device is an excellent choice for battery-operated and portable applications where power efficiency is paramount.
  • Compact SOT-23 Packaging: The device comes in a small, 5-pin SOT-23 package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The MAX6306UK31D4+T is versatile and can be used across various applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Systems
  • Telecommunications Equipment

Performance and Reliability

Maxim Integrated's commitment to quality means that the MAX6306UK31D4+T is designed to perform reliably under a wide range of conditions. It operates over a temperature range of -40°C to +125°C, ensuring stability across diverse environments. This supervisory circuit is also characterized by its robustness and long-term performance, making it a smart choice for critical systems where uptime and reliability are non-negotiable.

Whether you are designing a new system or upgrading an existing one, the Maxim Integrated MAX6306UK31D4+T microprocessor supervisory circuit offers the performance, precision, and peace of mind needed to ensure your system operates smoothly and efficiently.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.8732
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4535 $58.7095
41+ $2.8344 $116.2104
64+ $2.7454 $175.7056
87+ $2.6565 $231.1155
113+ $2.5687 $290.2631
151+ $2.3031 $347.7681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess