EN
  • EN
  • DE

MAX6241BCPA

Part No MAX6241BCPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Parts Input Voltage (V) 8V ~ 36V
Supply Current 3.2mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX6241
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214418-MAX6241BCPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6241BCPA CAD Model

Description

Maxim Integrated MAX6241BCPA Precision Voltage Reference

The MAX6241BCPA is a high-precision voltage reference component manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This voltage reference IC is designed to ensure stability and accuracy in a wide array of electronic applications, ranging from data converters to battery management systems.

With a series reference type, the MAX6241BCPA offers a fixed output voltage of 4.096V, a value chosen for its compatibility with a wide range of analog-to-digital and digital-to-analog converters, particularly those with binary-related resolutions (such as 12-bit, 16-bit, etc.). This precise voltage reference is essential in applications where accurate analog signal processing is critical, and it is especially well-suited for high-resolution conversions in medical, industrial, and communication systems.

The device is characterized by its low temperature coefficient, typically 3ppm/°C, which ensures minimal deviation in output voltage with changes in temperature. This feature is critical for maintaining performance in environments subject to temperature variations. Additionally, the MAX6241BCPA has a low, 1.5mA (max) quiescent current, which makes it an excellent choice for battery-powered and portable devices where power efficiency is a priority.

The MAX6241BCPA comes in an 8-pin DIP package, which is easy to integrate into various circuit designs. Its robust design includes short-circuit protection and a wide operating temperature range of -40°C to +85°C, ensuring reliable operation under diverse conditions.

Key features of the MAX6241BCPA include:

  • Fixed 4.096V output voltage
  • High accuracy and low drift
  • Low temperature coefficient (3ppm/°C typ.)
  • Low quiescent current (1.5mA max)
  • Short-circuit protection
  • Wide operating temperature range (-40°C to +85°C)
  • 8-pin DIP package for ease of integration

In summary, the MAX6241BCPA is a reliable and precise voltage reference source that offers excellent temperature stability and low power consumption, making it an ideal choice for high-precision electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2060 $62.4720
28+ $4.2716 $119.6048
42+ $4.1381 $173.8002
58+ $4.0046 $232.2668
75+ $3.8711 $290.3325
100+ $3.4707 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess