The MAX6225BESA+ is a precision voltage reference from Maxim Integrated, renowned for its high stability and low noise performance. This device is designed to offer a reliable and consistent voltage reference for various applications, including industrial control systems, high-resolution analog-to-digital converters (ADCs), and precision measurement devices.
Key Features
- Precision Output: The MAX6225BESA+ provides a fixed output voltage of 2.5V with an impressive accuracy level.
- Low Temperature Coefficient: This component boasts an excellent temperature coefficient, ensuring minimal deviation in output with changes in temperature, which is critical for precision applications.
- Low Noise: With a low noise output, the MAX6225BESA+ is ideal for applications where a clean and stable reference voltage is necessary.
- Wide Operating Temperature Range: This device can operate over a broad temperature range, making it suitable for both commercial and industrial environments.
- Long-Term Stability: The MAX6225BESA+ offers superb long-term stability, a testament to its high-quality design and manufacturing process.
- Compact Package: Encased in a small 8-pin SOIC package, the MAX6225BESA+ is designed for space-constrained applications.
Applications
The MAX6225BESA+ is versatile and can be used in a variety of applications, including:
- High-resolution ADCs and digital-to-analog converters (DACs)
- Precision instrumentation
- Industrial controls
- Data acquisition systems
- Battery-powered equipment
Technical Specifications
Parameter
Value
Output Voltage
2.5V
Initial Accuracy
±0.02%
Temperature Coefficient
3ppm/°C (max)
Supply Voltage Range
4.5V to 11.4V
Operating Temperature Range
-40°C to +85°C
Package Type
8-SOIC
For engineers and designers looking for a reliable voltage reference, the MAX6225BESA+ from Maxim Integrated is an excellent choice, offering precision, stability, and ease of integration into various electronic systems.