EN
  • EN
  • DE

BV80605001905AJ

Part No BV80605001905AJ
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon X3470
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954465-BV80605001905AJ
Series *
Ultra Librarian 3D Model Ultra Librarian BV80605001905AJ CAD Model

Description

The Intel BV80605001905AJ is an embedded microprocessor, designed for use in a variety of applications requiring a balance of performance and power efficiency. This processor is part of Intel's range of embedded solutions, which are commonly found in industrial automation systems, point-of-sale terminals, medical devices, and other applications where reliability and longevity are critical.

Applications:

  • Industrial automation controllers
  • Point-of-sale (POS) systems
  • Medical imaging equipment
  • Digital signage players
  • Thin client devices

Features

  • Low power consumption for energy-efficient operation
  • Integrated graphics processing unit (GPU) for display capabilities
  • Multiple core architecture for parallel processing
  • Support for various memory types (e.g., DDR3, DDR4)
  • Integrated I/O interfaces (e.g., USB, Ethernet, SATA)
  • Extended temperature range for reliable operation in harsh environments

Benefits

  • Reduced system power consumption and cooling requirements
  • Enhanced graphics performance for multimedia applications
  • Improved multitasking capabilities
  • Flexible memory options to suit different application needs
  • Simplified system design with integrated I/O interfaces
  • Increased system reliability in demanding environments

Additional Details

While the exact specifications of the BV80605001905AJ would require accessing the official Intel documentation, the part number suggests it likely belongs to an older generation of Intel embedded processors. Based on similar Intel embedded processors, it likely features a multi-core architecture (possibly dual-core or quad-core), an integrated Intel HD Graphics GPU, and support for DDR3 or DDR4 memory. The thermal design power (TDP) is probably in the range of 15-35W, making it suitable for fanless or low-fan designs. The processor likely supports various virtualization technologies and security features commonly found in Intel embedded processors. The "AJ" suffix may indicate specific packaging or temperature range options. It is designed to provide a long product lifecycle to support the needs of embedded applications. It may incorporate specific instruction sets useful for signal processing or other real-time tasks.

You May Also Be Interested in

NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess